Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 360045

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Iron Weight: 4.4 Product Name: Two Light Semi Flush Mount UPC: 014817482720 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Iron Weight: 4.4 Product Name: Two Light Semi Flush Mount UPC: 014817482720 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 360045 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
360045
Semi-Flush Mts.-Bowl Style 360045
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Iron Weight: 4.4 Product Name: Two Light Semi Flush Mount UPC: 014817482720 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Colonial Iron
Weight: 4.4
Product Name: Two Light Semi Flush Mount
UPC: 014817482720
Category: Semi flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360045
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details