Capital Lighting, Inc. Exterior -Wall Mount 360044

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.4 Product Name: One Light Wall Bracket UPC: 014817483499 Category: Outdoor Lighting Glass: Metal Shipped Via: UPS Safety Rating: ETL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.4 Product Name: One Light Wall Bracket UPC: 014817483499 Category: Outdoor Lighting Glass: Metal Shipped Via: UPS Safety Rating: ETL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 360044 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
360044
Exterior -Wall Mount 360044
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.4 Product Name: One Light Wall Bracket UPC: 014817483499 Category: Outdoor Lighting Glass: Metal Shipped Via: UPS Safety Rating: ETL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.25
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 1.4
Product Name: One Light Wall Bracket
UPC: 014817483499
Category: Outdoor Lighting
Glass: Metal
Shipped Via: UPS
Safety Rating: ETL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360044
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details