Capital Lighting, Inc. Mini Pendants-Drum Shades 360041

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.46 Product Name: One Light Mini Pendant UPC: 014817482973 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.46 Product Name: One Light Mini Pendant UPC: 014817482973 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Drum Shades - 360041 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Drum Shades
360041
Mini Pendants-Drum Shades 360041
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.46 Product Name: One Light Mini Pendant UPC: 014817482973 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 5.06
Height: 8.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.46
Product Name: One Light Mini Pendant
UPC: 014817482973
Category: Pendants
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360041
Product Name Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details