Capital Lighting, Inc. Mini Pendants-Drum Shades 360040

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.26 Product Name: One Light Mini Pendant UPC: 014817483147 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.26 Product Name: One Light Mini Pendant UPC: 014817483147 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Drum Shades - 360040 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Drum Shades
360040
Mini Pendants-Drum Shades 360040
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.26 Product Name: One Light Mini Pendant UPC: 014817483147 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.38
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 3.26
Product Name: One Light Mini Pendant
UPC: 014817483147
Category: Pendants
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360040
Product Name Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details