Capital Lighting, Inc. Bathroom Fixtures-Four Lights 360039

Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6.07 Product Name: Four Light Vanity Fixture UPC: 014817482843 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6.07 Product Name: Four Light Vanity Fixture UPC: 014817482843 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 360039 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
360039
Bathroom Fixtures-Four Lights 360039
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6.07 Product Name: Four Light Vanity Fixture UPC: 014817482843 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.38
Length 8.38
Extension: 6.56
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 6.07
Product Name: Four Light Vanity Fixture
UPC: 014817482843
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360039
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details