Capital Lighting, Inc. Sconces-Single Glass 360036

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 8.50 Extension: 6.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817482935 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 8.50 Extension: 6.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817482935 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 360036 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
360036
Sconces-Single Glass 360036
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 8.50 Extension: 6.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.32 Product Name: One Light Vanity Fixture UPC: 014817482935 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.06
Height: 8.50
Extension: 6.31
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 1.32
Product Name: One Light Vanity Fixture
UPC: 014817482935
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360036
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details