Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 360034

Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 7.48 Product Name: Five Light Vanity Fixture UPC: 014817482867 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 7.48 Product Name: Five Light Vanity Fixture UPC: 014817482867 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 360034 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
360034
Bathroom Fixtures-Five+Lights 360034
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 7.48 Product Name: Five Light Vanity Fixture UPC: 014817482867 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.38
Length 8.38
Extension: 6.56
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 7.48
Product Name: Five Light Vanity Fixture
UPC: 014817482867
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360034
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details