Capital Lighting, Inc. Bathroom Fixtures-Three Lights 360031

Description
PRODUCT DETAILS / SPECS Height: 8.41 Length 8.41 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 3.83 Product Name: Three Light Vanity Fixture UPC: 014817482959 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.41 Length 8.41 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 3.83 Product Name: Three Light Vanity Fixture UPC: 014817482959 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 360031 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
360031
Bathroom Fixtures-Three Lights 360031
PRODUCT DETAILS / SPECS Height: 8.41 Length 8.41 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 3.83 Product Name: Three Light Vanity Fixture UPC: 014817482959 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.41
Length 8.41
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 3.83
Product Name: Three Light Vanity Fixture
UPC: 014817482959
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360031
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details