Capital Lighting, Inc. Bathroom Fixtures-Two Lights 360019

Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.3 Product Name: Two Light Vanity Strip UPC: 014817483048 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.3 Product Name: Two Light Vanity Strip UPC: 014817483048 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 360019 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
360019
Bathroom Fixtures-Two Lights 360019
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.3 Product Name: Two Light Vanity Strip UPC: 014817483048 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 10.13
Length 10.13
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4.3
Product Name: Two Light Vanity Strip
UPC: 014817483048
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360019
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details