Capital Lighting, Inc. Sconces-Drum Shades 360015

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.25 Extension: 7.19 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.33 Product Name: One Light Vanity Fixture UPC: 014817483154 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.25 Extension: 7.19 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.33 Product Name: One Light Vanity Fixture UPC: 014817483154 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Drum Shades - 360015 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Drum Shades
360015
Sconces-Drum Shades 360015
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.25 Extension: 7.19 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.33 Product Name: One Light Vanity Fixture UPC: 014817483154 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 8.25
Extension: 7.19
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 2.33
Product Name: One Light Vanity Fixture
UPC: 014817483154
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360015
Product Name Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details