Capital Lighting, Inc. Bathroom Fixtures-Four Lights 360013

Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8.36 Product Name: Four Light Vanity Strip UPC: 014817483062 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8.36 Product Name: Four Light Vanity Strip UPC: 014817483062 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 360013 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
360013
Bathroom Fixtures-Four Lights 360013
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8.36 Product Name: Four Light Vanity Strip UPC: 014817483062 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 10.13
Length 10.13
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 8.36
Product Name: Four Light Vanity Strip
UPC: 014817483062
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360013
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details