Capital Lighting, Inc. Bathroom Fixtures-Three Lights 360012

Description
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.2 Product Name: Three Light Vanity UPC: 014817483116 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.2 Product Name: Three Light Vanity UPC: 014817483116 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 360012 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
360012
Bathroom Fixtures-Three Lights 360012
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.2 Product Name: Three Light Vanity UPC: 014817483116 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 10.88
Length 10.88
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 9.2
Product Name: Three Light Vanity
UPC: 014817483116
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360012
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details