Capital Lighting, Inc. Sconces-Single Glass 360011

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.19 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.63 Product Name: One Light Vanity Strip UPC: 014817483130 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.19 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.63 Product Name: One Light Vanity Strip UPC: 014817483130 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 360011 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
360011
Sconces-Single Glass 360011
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.19 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.63 Product Name: One Light Vanity Strip UPC: 014817483130 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.19
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.63
Product Name: One Light Vanity Strip
UPC: 014817483130
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360011
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details