Capital Lighting, Inc. Bathroom Fixtures-Two Lights 360010

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.29 Product Name: Two Light Vanity Fixture UPC: 014817483123 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.29 Product Name: Two Light Vanity Fixture UPC: 014817483123 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 360010 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
360010
Bathroom Fixtures-Two Lights 360010
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.29 Product Name: Two Light Vanity Fixture UPC: 014817483123 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 6.29
Product Name: Two Light Vanity Fixture
UPC: 014817483123
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360010
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details