Capital Lighting, Inc. Bathroom Fixtures-Four Lights 360007

Description
PRODUCT DETAILS / SPECS Height: 8.13 Length 8.13 Extension: 7.19 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 7.37 Product Name: Four Vanity Fixture UPC: 014817483185 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Height: 8.13 Length 8.13 Extension: 7.19 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 7.37 Product Name: Four Vanity Fixture UPC: 014817483185 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 360007 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
360007
Bathroom Fixtures-Four Lights 360007
PRODUCT DETAILS / SPECS Height: 8.13 Length 8.13 Extension: 7.19 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 7.37 Product Name: Four Vanity Fixture UPC: 014817483185 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Height: 8.13
Length 8.13
Extension: 7.19
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Brushed Steel
Weight: 7.37
Product Name: Four Vanity Fixture
UPC: 014817483185
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360007
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details