Capital Lighting, Inc. 405441148 Flush Mounts-Other 349699

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.45 Height: 7.87 Extension: 23.35 Bulb Type: LED Qty: 10 Wattage: 2.5 Finish: Chrome Weight: 15.56 Product Name: Ten Light Ceiling UPC: 46677795573 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.45 Height: 7.87 Extension: 23.35 Bulb Type: LED Qty: 10 Wattage: 2.5 Finish: Chrome Weight: 15.56 Product Name: Ten Light Ceiling UPC: 46677795573 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
405441148 Flush Mounts-Other - 349699 - Capital Lighting, Inc.
Columbus, OH, USA
405441148 Flush Mounts-Other
349699
405441148 Flush Mounts-Other 349699
PRODUCT DETAILS / SPECS Width/Dia: 24.45 Height: 7.87 Extension: 23.35 Bulb Type: LED Qty: 10 Wattage: 2.5 Finish: Chrome Weight: 15.56 Product Name: Ten Light Ceiling UPC: 46677795573 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.45
Height: 7.87
Extension: 23.35
Bulb
Type: LED
Qty: 10
Wattage: 2.5
Finish: Chrome
Weight: 15.56
Product Name: Ten Light Ceiling
UPC: 46677795573
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349699
Product Name 405441148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details