Capital Lighting, Inc. 405503148 Pendants-Other 349696

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: White Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796242 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: White Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796242 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
405503148 Pendants-Other - 349696 - Capital Lighting, Inc.
Columbus, OH, USA
405503148 Pendants-Other
349696
405503148 Pendants-Other 349696
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: White Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796242 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.35
Height: 126.38
Bulb
Type: LED
Qty: 24
Wattage: 2.5
Finish: White
Weight: 20.08
Product Name: 24 Light Pendant
UPC: 46677796242
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349696
Product Name 405503148 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details