Capital Lighting, Inc. 405503048 Pendants-Other 349694

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: Black Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796235 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: Black Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796235 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
405503048 Pendants-Other - 349694 - Capital Lighting, Inc.
Columbus, OH, USA
405503048 Pendants-Other
349694
405503048 Pendants-Other 349694
PRODUCT DETAILS / SPECS Width/Dia: 23.35 Height: 126.38 Bulb Type: LED Qty: 24 Wattage: 2.5 Finish: Black Weight: 20.08 Product Name: 24 Light Pendant UPC: 46677796235 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.35
Height: 126.38
Bulb
Type: LED
Qty: 24
Wattage: 2.5
Finish: Black
Weight: 20.08
Product Name: 24 Light Pendant
UPC: 46677796235
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349694
Product Name 405503048 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details