Capital Lighting, Inc. 190156836 Pendants-Glass Down 349689

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202547 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202547 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190156836 Pendants-Glass Down - 349689 - Capital Lighting, Inc.
Columbus, OH, USA
190156836 Pendants-Glass Down
349689
190156836 Pendants-Glass Down 349689
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202547 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202547
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349689
Product Name 190156836 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details