Capital Lighting, Inc. 190159836 Mini Pendants-Cable 349686

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202578 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202578 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190159836 Mini Pendants-Cable - 349686 - Capital Lighting, Inc.
Columbus, OH, USA
190159836 Mini Pendants-Cable
349686
190159836 Mini Pendants-Cable 349686
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202578 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.88
Height: 13.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202578
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349686
Product Name 190159836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details