Capital Lighting, Inc. 190164836 Mini Pendants-Cable 349685

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202622 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202622 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190164836 Mini Pendants-Cable - 349685 - Capital Lighting, Inc.
Columbus, OH, USA
190164836 Mini Pendants-Cable
349685
190164836 Mini Pendants-Cable 349685
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202622 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202622
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349685
Product Name 190164836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details