Capital Lighting, Inc. 190162836 Mini Pendants-Cable 349680

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202608 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202608 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190162836 Mini Pendants-Cable - 349680 - Capital Lighting, Inc.
Columbus, OH, USA
190162836 Mini Pendants-Cable
349680
190162836 Mini Pendants-Cable 349680
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202608 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202608
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349680
Product Name 190162836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details