Capital Lighting, Inc. 564131748 Semi-Flush Mts.-Spot Lights 349675

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.22 Height: 4.72 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Matte Chrome Weight: 5.95 Product Name: Three Light Ceiling UPC: 46677795290 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.22 Height: 4.72 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Matte Chrome Weight: 5.95 Product Name: Three Light Ceiling UPC: 46677795290 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
564131748 Semi-Flush Mts.-Spot Lights - 349675 - Capital Lighting, Inc.
Columbus, OH, USA
564131748 Semi-Flush Mts.-Spot Lights
349675
564131748 Semi-Flush Mts.-Spot Lights 349675
PRODUCT DETAILS / SPECS Width/Dia: 11.22 Height: 4.72 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Matte Chrome Weight: 5.95 Product Name: Three Light Ceiling UPC: 46677795290 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 11.22
Height: 4.72
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Matte Chrome
Weight: 5.95
Product Name: Three Light Ceiling
UPC: 46677795290
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349675
Product Name 564131748 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details