Capital Lighting, Inc. 439924848 Island/Pool Table-4 Light + 349674

Description
PRODUCT DETAILS / SPECS Height: 137.80 Length 137.80 Extension: 4.72 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Aluminium Weight: 4.87 Product Name: Four Light Pendant UPC: 46677795474 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 137.80 Length 137.80 Extension: 4.72 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Aluminium Weight: 4.87 Product Name: Four Light Pendant UPC: 46677795474 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
439924848 Island/Pool Table-4 Light + - 349674 - Capital Lighting, Inc.
Columbus, OH, USA
439924848 Island/Pool Table-4 Light +
349674
439924848 Island/Pool Table-4 Light + 349674
PRODUCT DETAILS / SPECS Height: 137.80 Length 137.80 Extension: 4.72 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Aluminium Weight: 4.87 Product Name: Four Light Pendant UPC: 46677795474 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 137.80
Length 137.80
Extension: 4.72
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Aluminium
Weight: 4.87
Product Name: Four Light Pendant
UPC: 46677795474
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349674
Product Name 439924848 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details