Capital Lighting, Inc. 564101748 Sconces-Other 349672

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.32 Height: 5.16 Extension: 5.08 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Matte Chrome Weight: 2.27 Product Name: One Light Wall UPC: 46677794996 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.32 Height: 5.16 Extension: 5.08 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Matte Chrome Weight: 2.27 Product Name: One Light Wall UPC: 46677794996 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
564101748 Sconces-Other - 349672 - Capital Lighting, Inc.
Columbus, OH, USA
564101748 Sconces-Other
349672
564101748 Sconces-Other 349672
PRODUCT DETAILS / SPECS Width/Dia: 7.32 Height: 5.16 Extension: 5.08 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Matte Chrome Weight: 2.27 Product Name: One Light Wall UPC: 46677794996 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.32
Height: 5.16
Extension: 5.08
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Matte Chrome
Weight: 2.27
Product Name: One Light Wall
UPC: 46677794996
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349672
Product Name 564101748 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details