Capital Lighting, Inc. 531594848 Island/Pool Table-3 Light Bar 349670

Description
PRODUCT DETAILS / SPECS Height: 137.80 Length 137.80 Extension: 6.73 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 5.82 Product Name: Three Light Pendant UPC: 46677794835 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 137.80 Length 137.80 Extension: 6.73 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 5.82 Product Name: Three Light Pendant UPC: 46677794835 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
531594848 Island/Pool Table-3 Light Bar - 349670 - Capital Lighting, Inc.
Columbus, OH, USA
531594848 Island/Pool Table-3 Light Bar
349670
531594848 Island/Pool Table-3 Light Bar 349670
PRODUCT DETAILS / SPECS Height: 137.80 Length 137.80 Extension: 6.73 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 5.82 Product Name: Three Light Pendant UPC: 46677794835 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 137.80
Length 137.80
Extension: 6.73
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Aluminium
Weight: 5.82
Product Name: Three Light Pendant
UPC: 46677794835
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349670
Product Name 531594848 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details