Capital Lighting, Inc. 190117836 Sconces-Single Glass 349662

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546201953 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546201953 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190117836 Sconces-Single Glass - 349662 - Capital Lighting, Inc.
Columbus, OH, USA
190117836 Sconces-Single Glass
349662
190117836 Sconces-Single Glass 349662
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546201953 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546201953
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349662
Product Name 190117836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details