Capital Lighting, Inc. 190146811 Exterior -Wall Mt./Flush 349659

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202448 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202448 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190146811 Exterior -Wall Mt./Flush - 349659 - Capital Lighting, Inc.
Columbus, OH, USA
190146811 Exterior -Wall Mt./Flush
349659
190146811 Exterior -Wall Mt./Flush 349659
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202448 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Bronze TDL
Product Name: One Light outdoor wall Lantern
UPC: 742546202448
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349659
Product Name 190146811 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details