Capital Lighting, Inc. 190147836 Mini Pendants-Cable 349657

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202455 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202455 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190147836 Mini Pendants-Cable - 349657 - Capital Lighting, Inc.
Columbus, OH, USA
190147836 Mini Pendants-Cable
349657
190147836 Mini Pendants-Cable 349657
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202455 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202455
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349657
Product Name 190147836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details