Capital Lighting, Inc. 190148836 Mini Pendants-Cable 349654

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 12.63 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202462 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 12.63 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202462 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190148836 Mini Pendants-Cable - 349654 - Capital Lighting, Inc.
Columbus, OH, USA
190148836 Mini Pendants-Cable
349654
190148836 Mini Pendants-Cable 349654
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 12.63 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202462 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 12.63
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202462
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349654
Product Name 190148836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details