Capital Lighting, Inc. 190150836 Sconces-Single Glass 349653

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 10.50 Extension: 5.63 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202486 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 10.50 Extension: 5.63 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202486 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190150836 Sconces-Single Glass - 349653 - Capital Lighting, Inc.
Columbus, OH, USA
190150836 Sconces-Single Glass
349653
190150836 Sconces-Single Glass 349653
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 10.50 Extension: 5.63 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202486 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 10.50
Extension: 5.63
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546202486
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349653
Product Name 190150836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details