Capital Lighting, Inc. 190153836 Sconces-Pocket 349652

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202516 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202516 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190153836 Sconces-Pocket - 349652 - Capital Lighting, Inc.
Columbus, OH, USA
190153836 Sconces-Pocket
349652
190153836 Sconces-Pocket 349652
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202516 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Extension: 4
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546202516
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349652
Product Name 190153836 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details