PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Length 10.50
Extension: 5.63
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light bath Fixture
UPC: 742546202493
Category: Bath
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 349651 |
| Product Name | 190151836 Bathroom Fixtures-Three Lights |
| Application | Residential |