Capital Lighting, Inc. 667038748 Lamps-Desk/Piano Lamps 349643

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.16 Height: 20.08 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Grey Weight: 4.63 Product Name: One Light Table lamp UPC: 46677794729 Category: Table lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.16 Height: 20.08 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Grey Weight: 4.63 Product Name: One Light Table lamp UPC: 46677794729 Category: Table lamp

Suppliers

Company
Product
Description
Supplier Links
667038748 Lamps-Desk/Piano Lamps - 349643 - Capital Lighting, Inc.
Columbus, OH, USA
667038748 Lamps-Desk/Piano Lamps
349643
667038748 Lamps-Desk/Piano Lamps 349643
PRODUCT DETAILS / SPECS Width/Dia: 5.16 Height: 20.08 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Grey Weight: 4.63 Product Name: One Light Table lamp UPC: 46677794729 Category: Table lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.16
Height: 20.08
Bulb
Type: LED
Qty: 1
Wattage: 2.5
Finish: Grey
Weight: 4.63
Product Name: One Light Table lamp
UPC: 46677794729
Category: Table lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349643
Product Name 667038748 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details