Capital Lighting, Inc. 667043048 Sconces-Other 349641

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 19.91 Length 19.91 Extension: 4.72 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Black Weight: 4.63 Product Name: One Light Wall UPC: 46677794071 Category: Wall Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 19.91 Length 19.91 Extension: 4.72 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Black Weight: 4.63 Product Name: One Light Wall UPC: 46677794071 Category: Wall Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
667043048 Sconces-Other - 349641 - Capital Lighting, Inc.
Columbus, OH, USA
667043048 Sconces-Other
349641
667043048 Sconces-Other 349641
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 19.91 Length 19.91 Extension: 4.72 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Black Weight: 4.63 Product Name: One Light Wall UPC: 46677794071 Category: Wall Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.72
Height: 19.91
Length 19.91
Extension: 4.72
Bulb
Type: LED
Qty: 1
Wattage: 2.5
Finish: Black
Weight: 4.63
Product Name: One Light Wall
UPC: 46677794071
Category: Wall
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349641
Product Name 667043048 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details