Capital Lighting, Inc. 667048748 Sconces-Other 349640

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 19.91 Length 19.91 Extension: 4.72 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Grey Weight: 4.63 Product Name: One Light Wall UPC: 46677794088 Category: Wall Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 19.91 Length 19.91 Extension: 4.72 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Grey Weight: 4.63 Product Name: One Light Wall UPC: 46677794088 Category: Wall Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
667048748 Sconces-Other - 349640 - Capital Lighting, Inc.
Columbus, OH, USA
667048748 Sconces-Other
349640
667048748 Sconces-Other 349640
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 19.91 Length 19.91 Extension: 4.72 Bulb Type: LED Qty: 1 Wattage: 2.5 Finish: Grey Weight: 4.63 Product Name: One Light Wall UPC: 46677794088 Category: Wall Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.72
Height: 19.91
Length 19.91
Extension: 4.72
Bulb
Type: LED
Qty: 1
Wattage: 2.5
Finish: Grey
Weight: 4.63
Product Name: One Light Wall
UPC: 46677794088
Category: Wall
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349640
Product Name 667048748 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details