Capital Lighting, Inc. 190118870 Bathroom Fixtures-Three Lights 349639

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Product Name: Three Light bath Fixture UPC: 742546201984 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Product Name: Three Light bath Fixture UPC: 742546201984 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190118870 Bathroom Fixtures-Three Lights - 349639 - Capital Lighting, Inc.
Columbus, OH, USA
190118870 Bathroom Fixtures-Three Lights
349639
190118870 Bathroom Fixtures-Three Lights 349639
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Product Name: Three Light bath Fixture UPC: 742546201984 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Length 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Merlot
Product Name: Three Light bath Fixture
UPC: 742546201984
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349639
Product Name 190118870 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details