Capital Lighting, Inc. 190123723 Exterior -Wall Mount 349638

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202110 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202110 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190123723 Exterior -Wall Mount - 349638 - Capital Lighting, Inc.
Columbus, OH, USA
190123723 Exterior -Wall Mount
349638
190123723 Exterior -Wall Mount 349638
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202110 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.13
Extension: 11.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Product Name: One Light outdoor wall Lantern
UPC: 742546202110
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349638
Product Name 190123723 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details