Capital Lighting, Inc. 190122793 Exterior -Wall Mount 349635

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202097 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202097 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190122793 Exterior -Wall Mount - 349635 - Capital Lighting, Inc.
Columbus, OH, USA
190122793 Exterior -Wall Mount
349635
190122793 Exterior -Wall Mount 349635
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202097 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 7.75
Extension: 8.38
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Roma Silver
Product Name: One Light outdoor wall Lantern
UPC: 742546202097
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349635
Product Name 190122793 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details