Capital Lighting, Inc. 190121723 Exterior -Wall Mount 349631

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202059 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202059 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190121723 Exterior -Wall Mount - 349631 - Capital Lighting, Inc.
Columbus, OH, USA
190121723 Exterior -Wall Mount
349631
190121723 Exterior -Wall Mount 349631
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Product Name: One Light outdoor wall Lantern UPC: 742546202059 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.13
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Colonial Bronze
Product Name: One Light outdoor wall Lantern
UPC: 742546202059
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349631
Product Name 190121723 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details