Capital Lighting, Inc. 190146810 Exterior -Wall Mt./Flush 349628

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202431 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202431 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190146810 Exterior -Wall Mt./Flush - 349628 - Capital Lighting, Inc.
Columbus, OH, USA
190146810 Exterior -Wall Mt./Flush
349628
190146810 Exterior -Wall Mt./Flush 349628
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202431 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Graphite
Product Name: One Light outdoor wall Lantern
UPC: 742546202431
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349628
Product Name 190146810 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details