Capital Lighting, Inc. 190145811 Exterior -Wall Mt./Flush 349625

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202424 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202424 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190145811 Exterior -Wall Mt./Flush - 349625 - Capital Lighting, Inc.
Columbus, OH, USA
190145811 Exterior -Wall Mt./Flush
349625
190145811 Exterior -Wall Mt./Flush 349625
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202424 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.00
Extension: 4
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Bronze TDL
Product Name: One Light outdoor wall Lantern
UPC: 742546202424
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349625
Product Name 190145811 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details