Capital Lighting, Inc. 190145810 Exterior -Wall Mt./Flush 349622

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202417 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202417 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190145810 Exterior -Wall Mt./Flush - 349622 - Capital Lighting, Inc.
Columbus, OH, USA
190145810 Exterior -Wall Mt./Flush
349622
190145810 Exterior -Wall Mt./Flush 349622
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202417 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.00
Extension: 4
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Graphite
Product Name: One Light outdoor wall Lantern
UPC: 742546202417
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349622
Product Name 190145810 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details