Capital Lighting, Inc. 190123793 Exterior -Wall Mount 349619

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202127 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202127 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190123793 Exterior -Wall Mount - 349619 - Capital Lighting, Inc.
Columbus, OH, USA
190123793 Exterior -Wall Mount
349619
190123793 Exterior -Wall Mount 349619
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202127 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.13
Extension: 11.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Roma Silver
Product Name: One Light outdoor wall Lantern
UPC: 742546202127
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349619
Product Name 190123793 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details