Capital Lighting, Inc. 190125723 Exterior -Ceiling Mount 349616

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Product Name: One Light outdoor ceiling Fixture UPC: 742546202172 Category: Outdoor Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Product Name: One Light outdoor ceiling Fixture UPC: 742546202172 Category: Outdoor Ceiling

Suppliers

Company
Product
Description
Supplier Links
190125723 Exterior -Ceiling Mount - 349616 - Capital Lighting, Inc.
Columbus, OH, USA
190125723 Exterior -Ceiling Mount
349616
190125723 Exterior -Ceiling Mount 349616
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Product Name: One Light outdoor ceiling Fixture UPC: 742546202172 Category: Outdoor Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.38
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Colonial Bronze
Product Name: One Light outdoor ceiling Fixture
UPC: 742546202172
Category: Outdoor Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349616
Product Name 190125723 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details