Capital Lighting, Inc. 190124793 Exterior -Ceiling Mount 349614

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor ceiling Fixture UPC: 742546202158 Category: Outdoor Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor ceiling Fixture UPC: 742546202158 Category: Outdoor Ceiling

Suppliers

Company
Product
Description
Supplier Links
190124793 Exterior -Ceiling Mount - 349614 - Capital Lighting, Inc.
Columbus, OH, USA
190124793 Exterior -Ceiling Mount
349614
190124793 Exterior -Ceiling Mount 349614
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Roma Silver Product Name: One Light outdoor ceiling Fixture UPC: 742546202158 Category: Outdoor Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.38
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Roma Silver
Product Name: One Light outdoor ceiling Fixture
UPC: 742546202158
Category: Outdoor Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349614
Product Name 190124793 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details