Capital Lighting, Inc. 190125793 Exterior -Ceiling Mount 349613

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor ceiling Fixture UPC: 742546202189 Category: Outdoor Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor ceiling Fixture UPC: 742546202189 Category: Outdoor Ceiling

Suppliers

Company
Product
Description
Supplier Links
190125793 Exterior -Ceiling Mount - 349613 - Capital Lighting, Inc.
Columbus, OH, USA
190125793 Exterior -Ceiling Mount
349613
190125793 Exterior -Ceiling Mount 349613
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor ceiling Fixture UPC: 742546202189 Category: Outdoor Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.38
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Roma Silver
Product Name: One Light outdoor ceiling Fixture
UPC: 742546202189
Category: Outdoor Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349613
Product Name 190125793 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details