Capital Lighting, Inc. 190128836 Bathroom Fixtures-Four Lights 349612

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202219 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202219 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190128836 Bathroom Fixtures-Four Lights - 349612 - Capital Lighting, Inc.
Columbus, OH, USA
190128836 Bathroom Fixtures-Four Lights
349612
190128836 Bathroom Fixtures-Four Lights 349612
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546202219 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.75
Length 7.75
Extension: 7.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light bath Fixture
UPC: 742546202219
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349612
Product Name 190128836 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details