Capital Lighting, Inc. 190126836 Sconces-Single Glass 349611

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202196 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202196 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190126836 Sconces-Single Glass - 349611 - Capital Lighting, Inc.
Columbus, OH, USA
190126836 Sconces-Single Glass
349611
190126836 Sconces-Single Glass 349611
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202196 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 7.75
Extension: 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light bath Fixture
UPC: 742546202196
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349611
Product Name 190126836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details