Capital Lighting, Inc. 190127836 Bathroom Fixtures-Three Lights 349610

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202202 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202202 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190127836 Bathroom Fixtures-Three Lights - 349610 - Capital Lighting, Inc.
Columbus, OH, USA
190127836 Bathroom Fixtures-Three Lights
349610
190127836 Bathroom Fixtures-Three Lights 349610
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202202 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 7.75
Length 7.75
Extension: 7.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light bath Fixture
UPC: 742546202202
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349610
Product Name 190127836 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details